806-040-MT18E41G21PTC详情
Glenair 806-040-MT18E41G21PTC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Ambient temperature
-40 - 70
Material housing
Stainless steel
Voltage type
Other
Degree of protection (IP)
IP50
Indication
Other
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
0个相似型号
806-040-MT18E41G21PTC拓展信息








哦! 它是空的。