806-040-MT20E11-28PTF详情
Glenair 806-040-MT20E11-28PTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
50
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP50
Rated control supply voltage at DC
12 - 24
Indication
Bar graph
Product Status
活跃
厂商
Glenair
Package
零售包装
系列
*
806-040-MT20E11-28PTF拓展信息








哦! 它是空的。