806-040-MT20E39-4SCC详情
Glenair 806-040-MT20E39-4SCC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
Aluminum
Type of electric connection
Plug-in connection
Ambient temperature
-25 - 45
Material housing
Stainless steel
Explosion safety category for gas
ATEX gas-ex-protection, Cat. 3G
Explosion safety category for dust
ATEX dust-ex-protection, Cat. 3D
Package
零售包装
Primary Material
Metal
厂商
Glenair
Product Status
活跃
Contact Materials
Copper Alloy
Contact Finish Mating
Gold
操作温度
-65°C ~ 175°C
系列
806
终端
Solder
连接器类型
Receptacle, Female Sockets
颜色
Silver
紧固类型
Threaded
方向
C
外壳完成
Nickel/PTFE
外壳尺寸-插入
39-4
806-040-MT20E39-4SCC拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。