806-040-MT20E41-28PTF详情
Glenair 806-040-MT20E41-28PTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
44.5
Nominal cross section conductor
70
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
178
Nominal voltage U
500
Material outer sheath
Polyolefin
Conductor category
Class 5 = flexible
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-040-MT20E41-28PTF拓展信息








哦! 它是空的。