806-040-MT22E33G44STD详情
Glenair 806-040-MT22E33G44STD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
38
Core identification
Colour
Nominal cross section conductor
95
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 2 = stranded
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-040-MT22E33G44STD拓展信息








哦! 它是空的。