注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥28398.105977
10
¥27464.319126
25
¥27273.405286
50
¥27083.818559
100
¥26526.756671
500
¥24630.229036
806-040-MT22E43-5PTC详情
Glenair 806-040-MT22E43-5PTC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
200 - 1760
Number of auxiliary contacts as normally open contact
0
Overload release current setting
64 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-040-MT22E43-5PTC拓展信息







哦! 它是空的。