806-040-MT22Q-5STF详情
Glenair 806-040-MT22Q-5STF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Rated current In
4
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Model
Single
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-040-MT22Q-5STF拓展信息








哦! 它是空的。