806-040-MT24D-97PTD详情
Glenair 806-040-MT24D-97PTD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP64
Model
Incremental encoder
Product Status
活跃
厂商
Glenair
Package
零售包装
系列
*
0个相似型号
806-040-MT24D-97PTD拓展信息








哦! 它是空的。