806-040-MT24E43-8PTA详情
Glenair 806-040-MT24E43-8PTA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
Aluminum
Permitted cable outer temperature after assembling without vibration
40 - 70
Rated current In
0
Permitted cable outer temperature during assembling/handling
40 - 70
Degree of protection (IP)
Other
Material of contact surface
Other
Contact Finish Mating
Gold
Contact Materials
Copper Alloy
Product Status
活跃
厂商
Glenair
Primary Material
Metal
Package
零售包装
系列
806
操作温度
-65°C ~ 175°C
终端
Solder
连接器类型
Plug, Male Pins
颜色
Silver
紧固类型
Threaded
方向
A
外壳完成
Nickel/PTFE
806-040-MT24E43-8PTA拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。