806-040-NF10E13G1PTF详情
Glenair 806-040-NF10E13G1PTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
Aluminum
Qualification
AEC-Q101
Factory Pack QuantityFactory Pack Quantity
3000
Manufacturer
Panjit
Brand
Panjit
RoHS
Details
Package
零售包装
Primary Material
Metal
厂商
Glenair
Product Status
活跃
Contact Materials
Copper Alloy
Contact Finish Mating
Gold
系列
USM-02TACS
包装
Reel
操作温度
-65°C ~ 175°C
终端
Solder
连接器类型
Plug, Male Pins
颜色
橄榄色
紧固类型
Threaded
子类别
Diodes & Rectifiers
方向
F
外壳完成
橄榄色镉
外壳尺寸-插入
13-1
产品类别
Diodes - General Purpose, Power, Switching
特征
Ground
产品类别
Diodes - General Purpose, Power, Switching
806-040-NF10E13G1PTF拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。