806-040-NF22E30G5SCD详情
Glenair 806-040-NF22E30G5SCD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1.5 - 35
Overvoltage category
4
Pollution degree
3
Connectable conductor cross section multi-wired
1.5 - 35
Degree of protection (IP)
IP20
Voltage type
AC/DC
Built-in depth
44
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
频率
50 - 60
806-040-NF22E30G5SCD拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。