806-040-NF24E30-97PTE详情
Glenair 806-040-NF24E30-97PTE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Labelled
有
Colour front ring
Chrome
With front ring
有
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-040-NF24E30-97PTE拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。