806-040-NF24E43G8PCB详情
Glenair 806-040-NF24E43G8PCB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
Aluminum
Permitted cable outer temperature during assembling/handling
-30 - 90
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-50 - 105
Package
零售包装
Primary Material
Metal
厂商
Glenair
Product Status
活跃
Contact Materials
Copper Alloy
Contact Finish Mating
Gold
操作温度
-65°C ~ 175°C
系列
806
终端
Solder
连接器类型
Plug, Male Pins
颜色
橄榄色
紧固类型
Threaded
方向
B
外壳完成
橄榄色镉
外壳尺寸-插入
43-8
特征
Ground
806-040-NF24E43G8PCB拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。