806-040-Z120D-4PCB详情
Glenair 806-040-Z120D-4PCB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
不锈钢
Connectable conductor cross section fine-strand with cable end sleeve
120 - 120
Type of electric connection
Screw connection
Connectable conductor cross section fine-strand without cable end sleeve
120 - 120
Diameter plug-in contact
20
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
120 - 120
Connectable conductor cross section solid-core
120 - 120
Package
零售包装
Primary Material
Metal
厂商
Glenair
Product Status
活跃
Contact Materials
Copper Alloy
Contact Finish Mating
Gold
操作温度
-65°C ~ 175°C
系列
806
终端
Solder
连接器类型
Plug, Male Pins
颜色
Silver
紧固类型
Threaded
方向
B
外壳完成
Passivated
外壳尺寸-插入
20-4
806-040-Z120D-4PCB拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。