806-040-Z120E4-4PTB详情
Glenair 806-040-Z120E4-4PTB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
不锈钢
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Package
零售包装
Primary Material
Metal
厂商
Glenair
Product Status
活跃
Contact Materials
Copper Alloy
Contact Finish Mating
Gold
操作温度
-65°C ~ 175°C
系列
806
终端
Solder
连接器类型
Plug, Male Pins
颜色
Silver
紧固类型
Threaded
方向
B
外壳完成
Passivated
产品类别
TE Connectivity
806-040-Z120E4-4PTB拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。