806-040-Z122E2G44PTA详情
Glenair 806-040-Z122E2G44PTA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
不锈钢
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 weeks ago)
Contact Finish Mating
Gold
Contact Materials
Copper Alloy
Product Status
活跃
厂商
Glenair
Primary Material
Metal
Package
零售包装
系列
806
操作温度
-65°C ~ 175°C
零件状态
Obsolete (Last Updated: 2 weeks ago)
终端
Solder
连接器类型
Plug, Male Pins
颜色
Silver
紧固类型
Threaded
方向
A
外壳完成
Passivated
特征
Ground
806-040-Z122E2G44PTA拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。