806-040-ZR14E32-20APTF详情
Glenair 806-040-ZR14E32-20APTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
6 - 230
Voltage type
AC/DC
Degree of protection (IP)
IP65
Type of lens
High
Number of indicator lights
1
With front ring
无
Type of lamp socket
BA9s
With light source
无
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
806-040-ZR14E32-20APTF拓展信息








哦! 它是空的。