806-058-Z118-8P2B详情
Glenair 806-058-Z118-8P2B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SRWBUNVCLIP
Manufacturer
Tripp-Lite
Package
零售包装
Primary Material
Metal
厂商
Glenair
Product Status
活跃
Contact Materials
Copper Alloy
Contact Finish Mating
Gold
操作温度
-65°C ~ 175°C
系列
806
连接器类型
Plug, Male Pins
紧固类型
Threaded
方向
B
外壳尺寸-插入
18-8
806-058-Z118-8P2B拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。