806-058-ZR18-8S2D详情
Glenair 806-058-ZR18-8S2D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Maximum Cable Diameter (mm)
5 mm
Minimum Cable Diameter (mm)
5 mm
Angle
Straight
Manufacturer Part Number
5315675
Cable Style
Round
Manufacturer
Altech
Grip Type
Bushing Grip with Strain Relief
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
组成
Non-Metallic
知识产权评级
IP68
806-058-ZR18-8S2D拓展信息








哦! 它是空的。