809-043详情
Glenair 809-043重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Unit Weight
0.026089 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
809-043
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.1
系列
强大的鼠标
包装
Bulk
ECCN 代码
EAR99
HTS代码
8536.69.40.20
子类别
Circular Connectors
Reach合规守则
compliant
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
809-043拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。