809-054-13F详情
Glenair 809-054-13F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
材料
氟硅橡胶
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Tradename
强大的鼠标
Package
Bulk
厂商
Glenair
Product Status
活跃
For Use With/Related Products
鼠标插座
Manufacturer Part Number
809-054-13F
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.67
Manufacturer Series
801
系列
强大的鼠标
子类别
Circular Connectors
外壳尺寸-插入
13
连接器支持类型
连接器附件
配件类型
O-Ring
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
unknown
809-054-13F拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。