注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥709.42981
10
¥669.273407
100
¥631.390003
500
¥595.650948
1000
¥561.934854
809-054-17E详情
Glenair 809-054-17E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
材料
Ethylene Propylene Terpolymer Rubber (EPDM)
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
厂商
Glenair
Product Status
活跃
For Use With/Related Products
鼠标插座
Manufacturer Part Number
809-054-17E
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.67
Manufacturer Series
801
子类别
Circular Connectors
Reach合规守则
compliant
外壳尺寸-插入
17
连接器支持类型
连接器附件
配件类型
O-Ring
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
809-054-17E拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。