809-055-06F详情
Glenair 809-055-06F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34FH250E2RL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Panel
Manufacturer Series
804
Risk Rank
5.7
Ihs Manufacturer
GLENAIR INC
Part Life Cycle Code
活跃
Reach合规守则
compliant
额定电流
250 A
连接器支持类型
连接器附件
809-055-06F拓展信息








哦! 它是空的。