809-083-086-33C详情
Glenair 809-083-086-33C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Standards Met
UL 486A-486B
Country of Origin
US
Manufacturer Part Number
809-083-086-33C
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.7
Manufacturer Series
809-083
连接器类型
Splice
连接器支持类型
连接器附件
达到SVHC
compliant
809-083-086-33C拓展信息








哦! 它是空的。