809-198NF9H5-16A详情
Glenair 809-198NF9H5-16A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
9 Weeks
材料
Aluminum
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Non-Compliant
Package
Bag
Base Product Number
809-198
厂商
Glenair
Product Status
活跃
For Use With/Related Products
804 Series Plug
Manufacturer Part Number
809-198NF9H5-16A
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.7
系列
Mighty Mouse 809
颜色
橄榄色
子类别
Circular Connectors
外壳尺寸-插入
9
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
带环钢丝绳
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
unknown
809-198NF9H5-16A拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。