809-200-M-G2125-6详情
Glenair 809-200-M-G2125-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interrupt Rating
Standard
Rohs Code
有
Manufacturer Part Number
809-200-M-G2125-6
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.67
Manufacturer Series
809-200
连接器支持类型
连接器附件
产品类别
Molded case circuit breaker
达到SVHC
compliant
809-200-M-G2125-6拓展信息








哦! 它是空的。