858-004-01F详情
Glenair 858-004-01F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Manufacturer Part Number
858-004-01F
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.1
Unit Weight
1.545564 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Glenair
Tradename
奥奇托
子类别
Circular Connectors
Reach合规守则
compliant
终端样式
Crimp
产品类别
圆形MIL规格触点
产品
混合型以太网连接器
产品类别
圆形MIL规格触点
858-004-01F拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。