871H004BM13S详情
Glenair 871H004BM13S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
100
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
For Use With
MIL-DTL-38999 Series III & IV Circular Connectors
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±10(ppm)
对称性-最大值
55(%)
连接器外壳尺寸
C
871H004BM13S拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。