887-539-ZC-B详情
Glenair 887-539-ZC-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
30E2CA120
Approvals
UL
Contact Materials
Silver
Manufacturer
Danaher Controls
RoHS
无
Mounting
Plug In
终端
Round Pin
触点
DPDT
0个相似型号
887-539-ZC-B拓展信息








哦! 它是空的。