917815-2详情
Glenair 917815-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
917815-2
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.89
Contact Finish Mating
GOLD (12)
Contact Materials
PHOSPHOR BRONZE
Manufacturer Series
917815
JESD-609代码
e4
连接器类型
电信和数据通信连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
触点表面处理 终端
GOLD (12)
917815-2拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。