941-003M21-16P详情
Glenair 941-003M21-16P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 1 Day
外壳材料
ALUMINUM
RoHS
Details
Brand
Glenair
Manufacturer
Glenair
Factory Pack QuantityFactory Pack Quantity
1
Product Status
活跃
厂商
Glenair
Contact Finish Mating
未说明
Manufacturer Part Number
941-003M21-16P
Contact Materials
未说明
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.55
Manufacturer Series
94
连接器类型
圆形连接器适配器
性别
FEMALE-MALE
附加功能
STANDARD: MIL-C-38999, ENVIRONMENT RESISTANT
子类别
Circular Connectors
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
军用标准
YES
接头数量
16
空壳
NO
主体/外壳样式
PLUG-RECEPTACLE
耦合类型
BAYONET
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
unknown
941-003M21-16P拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。