942-004N24G35SC详情
Glenair 942-004N24G35SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Cable
RoHS
Details
Brand
Glenair
Manufacturer
Glenair
Factory Pack QuantityFactory Pack Quantity
1
MIL Type
MIL-DTL-38999 II
Package
Bulk
厂商
Glenair
Product Status
活跃
系列
Sav-Con
子类别
Circular Connectors
方向
Straight
军用标准
MIL-DTL-38999
接头数量
128
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
长度
30.5 mm
942-004N24G35SC拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。