AJ039详情
Glenair AJ039重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EM22H9X966
Approvals
CE, CSA, UL
Lens Shape
扁圆形
Manufacturer
Cutler Hammer, Div of Eaton Co
端子类型
Screw
镜头颜色
Amber
面板后深度
2
灯型
LED
知识产权评级
IP65
0个相似型号
AJ039拓展信息
AJ039详情
Glenair AJ039重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
EM22H9X966
Approvals
CE, CSA, UL
Lens Shape
扁圆形
Manufacturer
Cutler Hammer, Div of Eaton Co
端子类型
Screw
镜头颜色
Amber
面板后深度
2
灯型
LED
知识产权评级
IP65
AJ039拓展信息