D38999/22AW详情
Glenair D38999/22AW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
D38999 TV Series Connectors
RoHS
N
Brand
Glenair
Manufacturer
Glenair
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.327342 oz
Qualification
EREL
MIL Type
MIL-DTL-38999 III
Manufacturer Part Number
D38999/22-AW
Shell Sizes
A
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.63
Manufacturer Series
D38999/22
系列
38999
类型
Dummy Receptacle
子类别
Circular Connectors
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
军用连接器配件名称
贮存器
产品
Accessories
相关军用规格
MIL-DTL-38999
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
23.4 mm
D38999/22AW拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。