D38999/23NE8PN详情
Glenair D38999/23NE8PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Insert Arrangement
17-8
Contact Materials
Iron-Nickel
Mounting
Jam Nut
Shell Style#
Jam Nut
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Package
Bulk
Base Product Number
D38999/23NE
厂商
Glenair
Product Status
活跃
系列
38999
性别
Receptacle
子类别
Circular Connectors
产品类别
军规圆形连接器
产品
Receptacles
产品类别
军规圆形连接器
应力消除
无
产品长度
29.3 mm
D38999/23NE8PN拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。