D38999/24WF28PC详情
Glenair D38999/24WF28PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyurethane (PUR)
Rated current In
1.5
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
D38999/24WF
厂商
Glenair
Product Status
活跃
系列
*
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
D38999/24WF28PC拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。