D38999/28-12W详情
Glenair D38999/28-12W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
D38999/28
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
D38999/28-12W
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.58
系列
Military, MIL-DTL-38999
类型
Jam Nut
子类别
Circular Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
配件类型
六角螺母
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
D38999/28-12W拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。