D38999/28-3C详情
Glenair D38999/28-3C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
D38999/28
厂商
Glenair
Product Status
活跃
Manufacturer Part Number
D38999/28-3C
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.57
系列
38999
类型
Jam Nut
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
配件类型
六角螺母
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Hardware
产品类别
Circular MIL Spec Tools, Hardware & Accessories
D38999/28-3C拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。