D38999/32F11N详情
Glenair D38999/32F11N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Tradename
38999
For Use With
Plug Shell Size 11
Package
Bulk
Base Product Number
D38999/32F
厂商
Glenair
Product Status
活跃
系列
38999
类型
插头盖
子类别
Circular Connectors
军用标准
MIL-DTL-38999
镀层
化学镍
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
D38999/32F11N拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。