D38999/32F17N详情
Glenair D38999/32F17N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package
Bulk
Base Product Number
D38999/32F
厂商
Glenair
Product Status
活跃
MIL Type
MIL-DTL-38999 III
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
For Use With
Plug Shell Size 17
系列
Military, MIL-DTL-38999
类型
插头盖
子类别
Circular Connectors
镀层
化学镍
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
D38999/32F17N拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。