注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥4067.537521
10
¥3837.299548
100
¥3620.093912
500
¥3415.182936
1000
¥3221.870698
D38999/32Z21N详情
Glenair D38999/32Z21N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
铝合金
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
D38999/32Z
厂商
Glenair
Product Status
活跃
For Use With/Related Products
MIL-DTL-38999 Series III Plug
系列
Military, MIL-DTL-38999
类型
插头盖
颜色
Black
子类别
Circular Connectors
外壳尺寸-插入
21
配件类型
Cap (Cover), Dust
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
特征
Contains Strap with Ring, Environment Resistant
产品类别
Circular MIL Spec Tools, Hardware & Accessories
D38999/32Z21N拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair







哦! 它是空的。