D38999/32Z23R详情
Glenair D38999/32Z23R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
铝合金
Unit Weight
0.776027 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
D38999/32Z
厂商
Glenair
Product Status
活跃
For Use With/Related Products
MIL-DTL-38999 Series III Plug
系列
Military, MIL-DTL-38999
类型
插头盖
颜色
Black
子类别
Circular Connectors
外壳尺寸-插入
23
配件类型
Cap (Cover), Dust
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
特征
钢丝绳
产品类别
Circular MIL Spec Tools, Hardware & Accessories
D38999/32Z23R拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。