D38999/33F11N详情
Glenair D38999/33F11N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Product Depth (mm)
Not Required(mm)
Operating Temp Range
-65C to 175C
Product Diameter (mm)
28(mm)
Unit Weight
0.493835 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Package
Bulk
Base Product Number
D38999/33F
厂商
Glenair
Product Status
活跃
系列
Military, MIL-DTL-38999
类型
插座盖
子类别
Circular Connectors
配件类型
Cap (Cover), Dust
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度(mm)
23(mm)
产品高度(mm)
Not Required(mm)
D38999/33F11N拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。