D38999/40WE99BB详情
Glenair D38999/40WE99BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Size
1/4-40
Factory Pack QuantityFactory Pack Quantity
50
Actuator Style
Bat
Manufacturer
Apem
Illuminated
Non-Illuminated
Brand
Apem
RoHS
Details
Actuator
Bat
系列
5000
子类别
Switches
产品类别
拨动开关
照明颜色
-
灯型
-
产品类别
拨动开关
D38999/40WE99BB拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。