D38999/42FE6BN详情
Glenair D38999/42FE6BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Unit Weight
0.246918 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Hole Size
4 mm
Manufacturer
Heyco
Brand
Heyco
RoHS
Details
系列
Nylon PCB Supports - Imperial Spacing
类型
PCB支持
颜色
Natural
子类别
Hardware
产品类别
Standoffs, Spacers & Supports
产品
Supports
产品类别
Standoffs & Spacers
长度
34.9 mm
D38999/42FE6BN拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。