D38999/42FJ4BB详情
Glenair D38999/42FJ4BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Cap Color
White, Green, Red, Yellow, Blue
Unit Weight
0.529109 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
面板安装
Mounting Hole Size
16 mm
Manufacturer
施耐德电气
Illuminated
Illuminated
Brand
施耐德电气
Body Shape
Square
For Use With
按钮开关
系列
ZB6
类型
指示灯
子类别
开关配件
终端样式
快速连接
产品类别
Panel Mount Indicators / Switch Indicators
产品
Indicators
灯型
LED
产品类别
Industrial Panel Mount Indicators / Switch Indicators
宽度
16 mm
D38999/42FJ4BB拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。