D38999/44FB98BA详情
Glenair D38999/44FB98BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
Single Board Linux Computer i.MX233 ARM926J at 454Mhz with USB host, TV-out (PAL / NTSC), 40pin GPIOs, SD, 10/100 Ethernet, Stereo Audio In/Out, UEXT
Unit Weight
2.832005 oz
Factory Pack QuantityFactory Pack Quantity
5
Interface Type
Audio, Ethernet, UEXT, USB, Video
Manufacturer
Olimex Ltd.
Brand
Olimex Ltd.
Tool Is For Evaluation Of
MCIMX233CAG4C
Tradename
OLinuXino
RoHS
Details
系列
iMX233
子类别
开发工具
工作电源电压
6 V to 16 V
产品类别
Development Boards & Kits - ARM
产品
开发板
产品类别
Development Boards & Kits - ARM
D38999/44FB98BA拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。