D38999/44FC35PN详情
Glenair D38999/44FC35PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
SMD/SMT
Input Frequency
15 GHz to 17 GHz
Manufacturer
Knowles
Brand
Knowles Dielectric Labs
RoHS
Details
系列
PDW
包装
Bulk
子类别
逻辑集成电路
电路数量
2 Circuit
产品类别
Multipliers / Dividers
产品
Divider
产品类别
Multipliers / Dividers
D38999/44FC35PN拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。