D38999/44FD97AA详情
Glenair D38999/44FD97AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Bushing
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 30 C
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
面板安装
Actuator Style
Bat
Contact Materials
Brass
Manufacturer
Apem
Illuminated
Non-Illuminated
Terminal Seal
Sealed
Brand
Apem
RoHS
Details
Actuator
Bat
系列
D38999 Series IV
类型
ST Series-Miniature Toggle Switches
颜色
Red
子类别
Switches
终端样式
快速连接
开关功能
(ON) - OFF - (ON)
触点形式
DPDT
产品类别
拨动开关
照明颜色
-
灯型
-
产品类别
拨动开关
D38999/44FD97AA拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。