D38999/44FE8SA详情
Glenair D38999/44FE8SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
FCBGA-1284
Moisture Sensitive
有
Maximum Clock Frequency
800 MHz
Processor Series
715C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
SMD/SMT
Part # Aliases
919927
Manufacturer
Intel
Brand
Intel
Tradename
Celeron
Embedded Options
Non-Embedded
RoHS
Details
系列
715C
包装
Tray
子类别
Embedded Processors & Controllers
家人
英特尔赛扬
产品类别
CPU - Central Processing Units
产品类别
CPU - Central Processing Units
D38999/44FE8SA拓展信息
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair
Glenair








哦! 它是空的。